SN - NS-EN 14605:2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
inactive, Most Current
| Organization: | SN |
| Publication Date: | 24 June 2005 |
| Status: | inactive |
| ICS Code (Protective clothing): | 13.340.10 |
Document History
NS-EN 14605:2005
June 24, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.