DLA - SMD-5962-92274 REV B

MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 8 November 1996
Status: active
Page Count: 24
scope:

DEFENSE LOGISTICS AGENCY DEFENSE SUPPLY CENTER, COLUMBUS POST OFFICE BOX 3990 COLUMBUS, OH 43216-5000 IN REPLY REFER TO DSCC-VAC (Mr. T. Nguyen/(DSN)850-0671/614-692-0671/tvn) DEC 06 1996 SUBJECT: Notice of Revision (NOR) 5962-R050-97 for Standard Microcircuit Drawing (SMD) 5962-92274

Military/Industry Distribution

The enclosed NOR is approved for use effective as of the date of the NOR. In accordance with MIL-STD-100 SMD holders should, as a minimum, handwrite those changes described in the NOR to sheet 1 of the subject SMD. After completion, the NOR should be attached to the subject SMD for future reference.

Those companies who were listed as approved sources of supply prior to this action have agreed to actions taken on devices for which they had previously provided DSCC a certificate of compliance. This is evidenced by an existing active current certificate of compliance on file at DSCC with a DSCC record of verbal coordination. The certificate of compliance for these devices is considered concurrence with the new revision unless DSCC is otherwise notified.

If you have comments or questions, please contact Thanh Nguyen at (DSN)850-0671/(614)692-0671.

1 Encl MONICA L. POELKING Chief, Custom Microelectronics Team 1. DATE NOTICE OF REVISION (NOR) (YYMMDD) Form Approved THIS REVISION DESCRIBED BELOW HAS BEEN AUTHORIZED FOR THE DOCUMENT LISTED. 96-11-08 OMB No. 0704-0188

Public reporting burden for this collection is estimated to average 2 hours per response, including the time for reviewing instructions, searching existing data sources, gathering and maintaining the data needed, and completing and reviewing the collection of information. Send comments regarding this burden estimate or any other aspect of this collection of information, including suggestions for reducing this burden, to Department of Defense, Washington Headquarters Services, Directorate for Information Operations and Reports, 1215 Jefferson Davis Highway, Suite 1204, Arlington, VA 22202-4302, and to the Office of Management and Budget, Paperwork Reduction Project (0704-0188), Washington, DC 20503.

PLEASE DO NOT RETURN YOUR COMPLETED FORM TO EITHER OF THESE ADDRESSED. RETURN COMPLETED FORM TO THE GOVERNMENT ISSUING CONTRACTING OFFICER FOR THE CONTRACT/PROCURING ACTIVITY NUMBER LISTED IN ITEM 2 OF THIS FORM.

2. PROCURING ACTIVITY NO. 3. DODAAC b. ADDRESS (Street, City, State, Zip Code) 5. CAGE CODE 6. NOR NO. 4. ORIGINATOR Defense Supply Center Columbus 67268 5962-R050-96 3990 E. Broad Street a. TYPED NAME (First, Middle Initial, Columbus, OH 43216-5000 7. CAGE CODE 8. DOCUMENT NO. Last) 67268 5962-92274 9. TITLE OF DOCUMENT 11. ECP NO. MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT EDGE-TRIGGERED 10. REVISION LETTER D-TYPE FLIP-FLOP WITH SERIES RESISTOR AND THREE-STATE N/A OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE a. CURRENT b. NEW SWING, MONOLITHIC SILICON A B 12. CONFIGURATION ITEM (OR SYSTEM) TO WHICH ECP APPLIES All 13. DESCRIPTION OF REVISION

Sheet 1: Revisions ltr column; add "B".

Revisions description column; add "Changes in accordance with NOR 5962-R050-97".

Revisions date column; add "96-11-08".

Revision level block; change from "A" to "B".

Rev status of sheets; for sheet 1, change from "A" to "B". For sheet 7, add "B".

Sheet 7: Table I, output short circuit current, IOS; change maximum limit from "−225 mA" to "−250 mA".

Table I, output drive current, IO; delete this test completely.

Revision level block; add "B".

14. THIS SECTION FOR GOVERNMENT USE ONLY a. (X one) X (1) Existing document supplemented by the NOR may be used in manufacture. (2) Revised document must be received before manufacturer may incorporate this change. (3) Custodian of master document shall make above revision and furnish revised document. b. ACTIVITY AUTHORIZED TO APPROVE CHANGE FOR GOVERNMENT c. TYPED NAME (First, Middle Initial, Last) DSCC-VAC Monica L. Poelking d. TITLE e. SIGNATURE f. DATE SIGNED (YYMMDD) Chief, Custom Microelectronics Team Monica L. Poelking 96-11-08 15a. ACTIVITY ACCOMPLISHING REVISION b. REVISION COMPLETED (Signature) C. DATE SIGNED (YYMMDD) DSCC-VAC Thanh V. Nguyen 96-11-08

Previous editions are obsolete.

DD Form 1695, APR 92

Document History

SMD-5962-92274 REV B
November 8, 1996
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
DEFENSE LOGISTICS AGENCY DEFENSE SUPPLY CENTER, COLUMBUS POST OFFICE BOX 3990 COLUMBUS, OH 43216-5000 IN REPLY REFER TO DSCC-VAC (Mr. T. Nguyen/(DSN)850-0671/614-692-0671/tvn) DEC 06 1996 SUBJECT:...
March 15, 1995
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
A description is not available for this item.
July 26, 1994
MICROCIRCUIT, DIGITAL, FAST CMOS, 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH SERIES RESISTOR AND THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND LIMITED OUTPUT VOLTAGE SWING, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement