ASTM International - ASTM E1571-96
Standard Practice for Electromagnetic Examination of Ferromagnetic Steel Wire Rope
| Organization: | ASTM International |
| Publication Date: | 10 February 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
1.1 This practice covers the application and standardization of instruments that use the electromagnetic, the magnetic flux, and the magnetic flux leakage examination method to detect flaws and changes in metallic cross-sectional areas in ferromagnetic wire rope products.
1.1.1 This practice includes rope diameters up to 2.5 in. (63.5 mm). Larger diameters may be included, subject to agreement by the users of this practice.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History