NPFC - MIL-DTL-83798/8

FITTINGS, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, SWIVEL FLANGE, 45 DEGREES

inactive
Buy Now
Organization: NPFC
Publication Date: 18 September 2000
Status: inactive
Page Count: 2
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-83798 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation. TABLE I. Fitting dimensions and weight.

Dash A B Weight Number (max) (max) ------------------------------------------------------- in. mm in. mm lbs. gms ±0.035 ±0.883 ---------------------------------------------------------------------- -8 1.89 48.01 0.370 9.398 0.103 46.72 -10 2.04 51.82 0.400 10.160 0.129 58.51 -12 2.64 67.06 0.468 11.887 0.168 76.20 -16 2.90 73.66 0.505 12.827 0.260 117.93 -20 3.25 82.55 0.569 14.453 0.380 172.37 -24 3.45 87.63 0.625 15.875 0.477 216.36 -32 3.92 99.57 0.734 18.644 0.795 360.61

Document History

October 28, 2022
FITTINGS, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, SWIVEL FLANGE, 45 DEGREES
A description is not available for this item.
July 12, 2017
FITTINGS, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, SWIVEL FLANGE, 45 DEGREES
A description is not available for this item.
March 5, 2014
Fittings, Rubber Hose, Lightweight, Medium Pressure, Swivel Flange, 45 Degrees
A description is not available for this item.
August 18, 2008
FITTINGS, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, SWIVEL FLANGE, 45 DEGREES
A description is not available for this item.
MIL-DTL-83798/8
September 18, 2000
FITTINGS, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, SWIVEL FLANGE, 45 DEGREES
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product described herein shall consist of this specification...
January 12, 1977
FITTINGS, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, SWIVEL FLANGE, 45 DEGREES
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring the fittings described herein shall consist of this...
August 1, 1974
FITTINGS, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, SWIVEL FLANGE, 45 DEGREES
A description is not available for this item.

References

Advertisement