ISA 75.08.05

Face-to-face Dimensions for Butweld-End Globe-Style Control Valves (Classes 150, 300, 600, 900, 1500, and 2500)

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 2002
Status: inactive
Page Count: 16

Document History

July 28, 2016
Face-to-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 150, 300, 600, 900, 1500, and 2500)
This standard applies to buttweld-end globe-style control valves, sizes 15 mm (1/2 inch) through 450 mm (18 inches) for Classes 150 through 2500, having top, top and bottom, port, or cage guiding. ...
ISA 75.08.05
January 1, 2002
Face-to-face Dimensions for Butweld-End Globe-Style Control Valves (Classes 150, 300, 600, 900, 1500, and 2500)
A description is not available for this item.
January 1, 2002
Face-to-Face Dimensions for Buttweld-End Globe-Style Control Valves (Class 150, 300, 600, 900, 1500, and 2500)
This standard applies to buttweld-end globe-style control valves, sizes 15 mm (1/2 inch) through 450 mm (18 inches) for Classes 150 through 2500, having top, top and bottom, port, or cage guiding. 2...
Advertisement