DS/ENV 1973

Information Technology - European Subsets of ISO/IEC 10646-1

inactive, Most Current
Organization: DS
Publication Date: 28 March 1996
Status: inactive
Page Count: 55
ICS Code (Information coding): 35.040
scope:

This European standard specifies a minimum limited subset (MES) of ISO/IEC 10646-1 for use in Europe and also an extended selected subset (EES) shown in annex E. The MES is a limited subset that includes the characters used by languages listed in Annex B. It covers the repertoires of all options of EN 1923 and ENV 41503:1990, ENV 41505:1991 and ENV 41508:1990. It also covers the repertoires of commonly used registered coded character sets and commonly used vendor coded character sets, examples of which are in Annex C.

Document History

DS/ENV 1973
March 28, 1996
Information Technology - European Subsets of ISO/IEC 10646-1
This European standard specifies a minimum limited subset (MES) of ISO/IEC 10646-1 for use in Europe and also an extended selected subset (EES) shown in annex E. The MES is a limited subset that...
Advertisement