DS/EN ISO 6272-1
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large area indenter
inactive
| Organization: | DS |
| Publication Date: | 16 June 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This Standard describes a metod for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused by a falling weight, with a 20-mm-diameter spherical inteter, dropped under standard conditions.
Document History
September 22, 2011
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter
This part of ISO 6272 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation...
DS/EN ISO 6272-1
June 16, 2004
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large area indenter
This Standard describes a metod for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation caused...
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter (ISO/DIS 6272-1:2010)
A description is not available for this item.
Paints and varnishes - Rapid-deformation (impact resistance) tests - Part 1: Falling-weight test, large-area indenter (ISO/FDIS 6272-1:2011)
This part of ISO 6272 describes a method for evaluating the resistance of a dry film of paint, varnish or related product to cracking or peeling from a substrate when it is subjected to a deformation...