ARMY AR 415-15
ARMY MILITARY CONSTRUCTION AND NONAPPROPRIATED- FUNDED CONSTRUCTION PROGRAM DEVELOPMENT AND EXECUTION
| Organization: | ARMY |
| Publication Date: | 4 September 1998 |
| Status: | inactive |
| Page Count: | 56 |
scope:
Purpose. This regulation prescribes policies, procedures, and responsibilities for Department of the Army (DA) military construction (MILCON). It -
(1) Establishes Army policies, responsibilities (listed in section II of chapter 1), and procedures for the development and execution of Military Construction, Army, (MCA) and Unspecified Minor Military Construction, Army, (UMMCA) programs during peacetime and mobilization. The scope includes planning, programming, designing, budgeting, construction of MCA and UMMCA projects, acquisition of real estate related to MILCON construction, demolition requirements associated with MILCON construction, and other supporting activities. Policy for minor construction projects costing $500,000 or less is given in AR 420-10.
(2) Prescribes procedures for planning, programming, budgeting, and executing the design and construction portion of the AFH program. AFH policy is contained in AR 210-50.
(3) Includes procedures pertaining to the Army portion of the Medical Military Construction (MED MILCON) program.
Applicability. This regulation applies to the Active Army and tenants on Active Army installations. It also applies to the Army National Guard and the U.S. Army Reserve when they are tenants on Active Army installations.
Document History