BSI - BS 7888-4.2
LV and MV Accessories for Power Cables with Rated Voltage from 0.6/1 kV (Um = 1.2 kV) up to and Including 20.8/36 kV (Um = 42 kV) - Part 4: Test Requirements for MV Accessories - Section 4.2: Accessories for Cables with Impregnated Paper Insulation
inactive
| Organization: | BSI |
| Publication Date: | 15 August 1998 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
March 31, 2006
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 2: Cables with impregnated paper insulation
A description is not available for this item.
March 31, 2006
Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV Part 2: Cables with impregnated paper insulation
A description is not available for this item.
BS 7888-4.2
August 15, 1998
LV and MV Accessories for Power Cables with Rated Voltage from 0.6/1 kV (Um = 1.2 kV) up to and Including 20.8/36 kV (Um = 42 kV) - Part 4: Test Requirements for MV Accessories - Section 4.2: Accessories for Cables with Impregnated Paper Insulation
A description is not available for this item.
August 15, 1998
LV and MV Accessories for Power Cables with Rated Voltage from 0.6/1 kV (Um = 1.2 kV) up to and Including 20.8/36 kV (Um = 42 kV) - Part 4: Test Requirements for MV Accessories - Section 4.2: Accessories for Cables with Impregnated Paper Insulation
A description is not available for this item.