CENELEC - EN 60598-2-18

Luminaires Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications

inactive
Organization: CENELEC
Publication Date: 1 January 1994
Status: inactive
Page Count: 14
ICS Code (Luminaires): 29.140.40

Document History

September 1, 2022
Luminaires - Part 2-18: Particular requirements - Luminaires for swimming pools and similar applications
This part of IEC 60598 specifies requirements for fixed luminaires intended for use in water, or in contact with water, in, for example, the basins of swimming pools, fountains, paddling pools, and...
June 1, 1994
Luminaires Part 2: Particular Requirements Section 2.18: Luminaires for Swimming Pools and Similar Applications
A description is not available for this item.
June 1, 1994
Luminaires Part 2: Particular requirements Section 18: Luminaires for swimming pools and similar applications
This section of Part 2 of IEC 598 specifies requirements for fixed luminaires intended for use in the water, or in contact with the water, in, for example, the basins of swimming pools, fountains,...
EN 60598-2-18
January 1, 1994
Luminaires Part 2: Particular Requirements Section 18: Luminaires for Swimming Pools and Similar Applications
A description is not available for this item.
January 1, 1991
AMD 2 Luminaires Part 2: Particular Requirements Section Eighteen - Luminaires for Swimming Pools and Similar Applications
A description is not available for this item.
January 1, 1989
Luminaires Part 2: Particular Requirements Section Eighteen - Luminaires for Swimming Pools and Similar Applications
A description is not available for this item.
Advertisement