FORD - WSD-M1A337-A5

STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 31 July 2002
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are formable, weldable multilayer composites for use in applications where sound reduction is required. These materials consist of a viscoelastic polymer material sandwiched between sheets of drawing quality steel meeting the requirements of WSD- M1A333-A2/A3. For variant A5 the steel has a two sided aluminum alloy coating for enhanced higher temperature performance, meeting requirements of WSD-M1A295-A1/A2/A3. The grades have optimized damping loss factors of 0.1 for the following ranges of temperature:

Document History

March 11, 2011
STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are formable, weldable multilayer composites for use in applications where sound reduction is required. These materials consist of a viscoelastic polymer...
WSD-M1A337-A5
July 31, 2002
STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are formable, weldable multilayer composites for use in applications where sound reduction is required. These materials consist of a...
January 19, 2000
STEEL SHEET, LAMINATED SOUND/VIBRATION DAMPING
1. SCOPE Thematerialsdefinedbythesespecificationsareformable, weldable multilayer composites for use in applications where sound reduction is required. Thesematerialsconsist of a...

References

Advertisement