AIA/NAS - NASM85449/2
Clamp Assembly, Saddle-Type, Cushioned, EPR Rubber, 321 Cres, 275 Degrees F, General Purpose
inactive
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 25 September 1998 |
| Status: | inactive |
| Page Count: | 5 |
intended Use:
These clamps are intended for use as follows:
Temperature Range: -65°F to +275°F (For higher temperature rated clamps, see NASM85449/3 Clamps).
Systerns :
1. All fluid and... View More
Document History
April 27, 2012
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, EPR RUBBER, 321 CRES, 275 °F, GENERAL PURPOSE
A description is not available for this item.
March 31, 2011
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHIONED, EPR RUBBER, 321 CRES, 275 °F, GENERAL PURPOSE
A description is not available for this item.
NASM85449/2
September 25, 1998
Clamp Assembly, Saddle-Type, Cushioned, EPR Rubber, 321 Cres, 275 Degrees F, General Purpose
These clamps are intended for use as follows:
Temperature Range: -65°F to +275°F (For higher temperature rated clamps, see NASM85449/3 Clamps).
Systerns :
1. All fluid and electrical systems on...