API RP 5A3

Recommended Practice on Thread Compounds for Casing, Tubing, and Line Pipe

inactive
Buy Now
Organization: API
Publication Date: 1 July 2003
Status: inactive
Page Count: 48
scope:

This International Standard provides requirements, recommendations and methods for the manufacture, testing and selection of thread compounds for use on ISO/API round thread, buttress thread and proprietary casing, tubing and line pipe connections. The tests outlined within this International Standard are used to evaluate the critical performance properties, and physical and chemical characteristics of thread compounds under laboratory conditions.

These test methods are primarily intended for thread compounds formulated with a lubricating base grease. It is recognized that there may be materials used for the lubrication and/or sealing of threaded connections for which these test methods are not applicable.

This International Standard is not intended for the evaluation of compounds used with rotary shouldered connections. Such evaluation is described in API RP 7A1.

This International Standard does not address the environmental issues associated with the use and disposal of thread compounds.

Document History

February 1, 2023
Thread Compounds for Casing, Tubing, Line Pipe, and Drill Stem Elements
This standard provides requirements, recommendations, and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for thread compounds...
November 1, 2009
Recommended Practice on Thread Compounds for Casing, Tubing, Line Pipe, and Drill Stem Elements
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for...
November 1, 2009
Recommended Practice on Thread Compounds for Casing, Tubing, Line Pipe, and Drill Stem Elements
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for...
November 1, 2009
Recommended Practice on Thread Compounds for Casing, Tubing, Line Pipe, and Drill Stem Elements
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for...
November 1, 2009
Recommended Practice on Thread Compounds for Casing, Tubing, and Line Pipe
This International Standard provides requirements, recommendations and methods for the testing of thread compounds intended for use on threaded casing, tubing, and line pipe connections; and for...
API RP 5A3
July 1, 2003
Recommended Practice on Thread Compounds for Casing, Tubing, and Line Pipe
This International Standard provides requirements, recommendations and methods for the manufacture, testing and selection of thread compounds for use on ISO/API round thread, buttress thread and...
June 1, 1996
Recommended Practice on Thread Compounds for Casing, Tubing, and Line Pipe
1 Scope 1.1 PURPOSE The purpose of this recommended practice is to provide means for evaluating the suitability of thread compounds, regardless of composition, for use on API round thread and...

References

Advertisement