DLA - SMD-5962-91712
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 16-BIT, HYBRID
| Organization: | DLA |
| Publication Date: | 10 March 1992 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H- 38534. Two product assurance classes, military high reliability (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part of Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device class Generic number Circuit function 01 AD1385TD/883B 16-BIT, Sampling A/D converter, 500 kHz
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1 (48-lead, 2.5" × 1.313" × 0.233") dual-line-package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VS) - - - - - - - - - - - - - - - - - - - +18 V dc Negative supply voltage (−VS) - - - - - - - - - - - - - - - - - - - −18 V dc Positive logic supply voltage (VDD) - - - - - - - - - - - - - - - - +7 V dc Negative logic supply voltage (VEE) - - - - - - - - - - - - - - - - −7 V dc Power dissipation (PD)- - - - - - - - - - - - - - - - - - - - - - - 4.125 W Thermal resistance (ΘJC)- - - - - - - - - - - - - - - - - - - - - - 12°C/W Thermal resistance (ΘJA)- - - - - - - - - - - - - - - - - - - - - - 38°C/W Storage temperature range - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds)- - - - - - - - - - - - - - 300°C Electrostatic discharge sensitivity (ESDS)- - - - - - - - - - - - - Class 1 Constant acceleration - - - - - - - - - - - - - - - - - - - - - - - 10000G Junction temperature- - - - - - - - - - - - - - - - - - - - - - - - +175°C
Positive supply voltages (+VS)- - - - - - - - - - - - - - - - - - - +15 V dc Negative supply voltages (−VS)- - - - - - - - - - - - - - - - - - - −15 V dc Logic supply voltage (VDD)- - - - - - - - - - - - - - - - - - - - - +5 V dc Logic supply voltage (VEE)- - - - - - - - - - - - - - - - - - - - - −5 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - −55°C to +125°C Analog input voltage range- - - - - - - - - - - - - - - - - - - - - ±5 V dc and ±10 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History