BSI - BS EN 4123
Shank nuts self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread Classification: 1 550 MPa (at ambient temperature)/600 C
inactive
| Organization: | BSI |
| Publication Date: | 4 March 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
May 31, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 °C
A description is not available for this item.
December 15, 2004
Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread Classification: 1 550 MPa (at ambient temperature) / 600° C
A description is not available for this item.
BS EN 4123
March 4, 2003
Shank nuts self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread Classification: 1 550 MPa (at ambient temperature)/600 C
A description is not available for this item.