CSA - ISO/IEC ISP 10609-41-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 41: Definition of Profile TD1231
| Organization: | CSA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 21 |
scope:
General
ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.
This part of ISO/IEC ISP 10609 defines the profile TD1231. The TD1231 profie is the TD Group which supports Transport protocol class 0.
Position within the taxonomy
The taxonomy of OSI profiles is defined in ISO/IEC TR 10000-2. This part of ISO/IEC ISP 10609 defines the profile:
TD1231 Connection-mode Transport Service over connection-mode Network Service - Switched access to a PSDN - ISDN B-channel case - Virtual Call (VC).
This profile may be combined with any A-profile at the A/T boundary. 1.3 Scenario Figure 1 illustrates the configuration of systems to which the TD1231 profile is applicable.
Document History