SN - NS-EN 3773-003:1999

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 003: Metric thread terminals - Product standard

active, Most Current
Organization: SN
Publication Date: 6 October 1999
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NS-EN 3773-003:1999
October 6, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 In/1 000 A max. - Part 003: Metric thread terminals - Product standard
A description is not available for this item.
Advertisement