DS/ISO/IEC 10885

Information technology - 356 mm optical disk cartridge for information interchange - Write once

inactive, Most Current
Organization: DS
Publication Date: 23 August 1994
Status: inactive
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies the characteristics of 356 mm optical disk cartridges of the type providing for infor- mation to be written once and read many times. ISO 10885 specifies: - definitions of essential concepts; - the environment in which the cartridge shall be operated and stored; - the mechanical, physical and dimensional characteristics of the case and of the optical disk; - the optical characteristics and the recording characteristics for recording the information once and for reading it many times, so as to

Document History

DS/ISO/IEC 10885
August 23, 1994
Information technology - 356 mm optical disk cartridge for information interchange - Write once
This International Standard specifies the characteristics of 356 mm optical disk cartridges of the type providing for infor- mation to be written once and read many times. ISO 10885 specifies: -...
Advertisement