ISO 11460
Two-wheeled motorcycles — Positioning of lighting and light-signalling devices
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2007 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This International Standard specifies the requirements for the positioning of lighting and light-signalling devices when fitted to a two-wheeled motorcycle as defined in ISO 3833. It does not specify the installation of any of these devices.
Document History
ISO 11460
January 15, 2007
Two-wheeled motorcycles — Positioning of lighting and light-signalling devices
This International Standard specifies the requirements for the positioning of lighting and light-signalling devices when fitted to a two-wheeled motorcycle as defined in ISO 3833. It does not specify...
January 1, 1993
Two-Wheeled Motorcycles - Positioning of Lighting and Light-Signalling Devices First Edition
A description is not available for this item.