AFNOR - NF EN 3506

Aerospaces series - Hot rolled sheets and plates in heat resisting alloys - Thickness a more than or equal to 2,0 mm and less than or equal to 100 mm - Dimensions

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2002
Status: active
Page Count: 15
ICS Code (Materials for aerospace construction in general): 49.025.01

Document History

NF EN 3506
February 1, 2002
Aerospaces series - Hot rolled sheets and plates in heat resisting alloys - Thickness a more than or equal to 2,0 mm and less than or equal to 100 mm - Dimensions
A description is not available for this item.
Advertisement