SN - NS-EN ISO 9974-2:2000

Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 2: Stud ends with elastomeric sealing (type E) (ISO 9974-2:1996)

active, Most Current
Organization: SN
Publication Date: 3 October 2000
Status: active
ICS Code (Piping and couplings): 23.100.40
ICS Code (Filters, seals and contamination of fluids): 23.100.60

Document History

NS-EN ISO 9974-2:2000
October 3, 2000
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 2: Stud ends with elastomeric sealing (type E) (ISO 9974-2:1996)
A description is not available for this item.
Advertisement