DS/EN 301349 V.7.0.1
Digital cellular telecommunications system (Phase 2+); General Packet Radio Service (GPRS); Mobile Station (MS) - Base Station System (BSS) interface; Radio Link Control/ Medium Access Control (RLC/MAC) protocol (GSM 04.60 version 7.0.1 Release 1998)
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document specifies the procedures used at the radio interface (Reference Point Um, see GSM 04.02) for the General Packet Radio Service (GPRS) Medium Access Control /Radio Link Control (MAC/RLC) layer. When the notations for "further study" or "FS" or "FFS" are present in the present document they mean that the indicated text is not a normative portion of the present document. The present document is applicable to the following GPRS Um functional layers: - Radio Link Control functions; - Medium Access Control functions; and - Physical Link Control functions.
Document History