ARMY - A-A-59777

DRY FILTER UNIT

inactive
Organization: ARMY
Publication Date: 7 July 2006
Status: inactive
Page Count: 12
scope:

This commercial item description covers a Dry Filter Unit (DFU). The DFU is an ambient air sampler that can be used to collect airborne biological particles. Those particles may be transferred to a liquid medium, and analyzed for the presence of possible biological warfare agents. The DFU is available in two types or configurations. The Type I DFU (also known as DFU-1000) is intended for use in most environmental conditions. The Type II DFU (also known as DFU-2000) is intended for use in nearly all environments. It is better suited for operation in special environments in which air is laden with precipitation, sand, or debris. Both DFU sampler types may operate indoors or outdoors in military and non-military applications.

Document History

DRY FILTER UNIT
A description is not available for this item.
January 8, 2009
DRY FILTER UNIT
This commercial item description covers a Dry Filter Unit (DFU). The DFU is an ambient air sampler that can be used to collect airborne biological particles. Those particles may be transferred to a...
A-A-59777
July 7, 2006
DRY FILTER UNIT
This commercial item description covers a Dry Filter Unit (DFU). The DFU is an ambient air sampler that can be used to collect airborne biological particles. Those particles may be transferred to a...

References

Advertisement