FORD WSD-M96D21-A3
WEATHERSTRIP/WINDLACE CO- EXTRUSTION, ETHYLENE PROPYLENE (EPDM) FOAM/ ETHYLENE-PROPYLENE RUBBER (EPDM)
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 February 1993 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or coloured plasticised PVC (Suffix -A4) windlace which may contain a metal carrier. The weatherstrip may have areas flock coated as shown on Engineering Drawings.
Document History
August 14, 2007
WEATHERSTRIP/WINDLACE CO-EXTRUSTION, ETHYLENE-PROPYLENE (EPDM) FOAM/ETHYLENE-PROPYLENE RUBBER (EPDM) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or colored plasticised...
August 23, 2006
WEATHERSTRIP/WINDLACE CO-EXTRUSTION, ETHYLENE-PROPYLENE (EPDM) FOAM/ETHYLENE-PROPYLENE RUBBER (EPDM) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or colored plasticised...
FORD WSD-M96D21-A3
February 23, 1993
WEATHERSTRIP/WINDLACE CO- EXTRUSTION, ETHYLENE PROPYLENE (EPDM) FOAM/ ETHYLENE-PROPYLENE RUBBER (EPDM)
1. SCOPE The material defined by this specification is a self-skinned closed cell expanded EPDM rubber weatherstrip co-extruded with a single or dual hardness EPDM rubber (Suffix -A3) or coloured...