FORD WSK-M11P48-A

TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, WEATHERSTRIP

inactive
Buy Now
Organization: FORD
Publication Date: 2 March 1992
Status: inactive
Page Count: 5
scope:

1. SCOPE

This specification defines the performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have one side with a pressure sensitive adhesive and one side with either pressure sensitve or heat activatable adhesive, specially designed to bond to rubber materials. The pressure sensitive adhesive side is protected by either release paper or polymer liner. The tapes may be used in combination with a suitable primer which would be specified separately on the Engineering drawing.

Document History

November 18, 2010
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, WEATHERSTRIP ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have one side with a pressure sensitive adhesive and one side with...
February 20, 2004
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, WEATHERSTRIP ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines the performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have one side with a pressure sensitive adhesive and one...
FORD WSK-M11P48-A
March 2, 1992
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, WEATHERSTRIP
1. SCOPE This specification defines the performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have one side with a pressure sensitive adhesive and one...

References

Advertisement