DS/EN 300396-8-2 V1.1.1

Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) proforma specification; Sub-part 2: Type 1 repeater Air Interface (AI)

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to type 1 repeater (MS-REP1) and for TETRA Direct Mode Operation type 1 repeaters (DM-REP1) Air Interface (AI) protocol, defined in EN 300 396-4 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [3].

Document History

DS/EN 300396-8-2 V1.1.1
August 15, 2001
Terrestrial Trunked Radio (TETRA); Technical requirements for Direct Mode Operation (DMO); Part 8: Protocol Implementation Conformance Statement (PICS) proforma specification; Sub-part 2: Type 1 repeater Air Interface (AI)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for TETRA Direct Mode Operation (DMO) Mobile Stations (MS) connected to type 1 repeater (MS-REP1) and...
Advertisement