IEEE C50.12

Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Appications Rated 5 MVA and Above

inactive
Buy Now
Organization: IEEE
Publication Date: 22 September 2005
Status: inactive
Page Count: 45
scope:

The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic pump/turbine applications.

Salient-pole generators and generator/motors below this rating are generally covered by NEMA MG 1-2003 [B13].1

1The numbers in brackets correspond to those of the Bibliography in Annex A.

Document History

September 22, 2005
Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Applications Rated 5 MVA and Above
The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic...
IEEE C50.12
September 22, 2005
Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Appications Rated 5 MVA and Above
The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic...

References

Advertisement