CSA - C22.2 NO. 113-M1984
Fans and Ventilators
| Organization: | CSA |
| Publication Date: | 1 January 1984 |
| Status: | inactive |
| Page Count: | 96 |
scope:
This Standard applies to cord-connected and permanently connected fans and ventilators intended to be connected to supply circuits of 600 V and less, for use in nonhazardous locations, and intended to be used in accordance with the Rules of the Canadian Electrical Code, Part I.
This Standard applies to fans and ventilators for ventilating or exhaust purposes and filter units consisting of an air circulating fan and a mechanical filter.
This Standard applies to fans and ventilators of the air circulating type such as desk, pedestal, hassock, utility, suitcase, and pendent ceiling fans.
This Standard applies to fans and ventilators of the ventilating type such as wall insert, ceiling insert, attic, household hoods orcanopy, and window fans.
This Standard does not apply to air conditioning equipment, electric air heaters, fan coil units, humidifiers, evaporative coolers, or electrostatic air cleaners.
The term "fan" throughout this Standard shall also mean "ventilator".
The values given in parentheses are provided for information only.
Document History