CENELEC - EN 60806
Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
inactive
| Organization: | CENELEC |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Radiographic equipment): | 11.040.50 |
Document History
January 1, 2023
Determination of the maximum symmetrical radiation field of X-ray tube assemblies and X-ray source assemblies for medical diagnosis
This document is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES.
NOTE 1 If, for certain MEDICAL ELECTRICAL SYSTEMS, special radiation fields are required such that the scope of IEC...
EN 60806
June 1, 2004
Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
A description is not available for this item.