ISO 683-18

Heat-Treatable Steels, Alloy Steels and Free-Cutting Steels - Part 18: Bright Products of Unalloyed and Low Alloy Steels

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1996
Status: inactive
Page Count: 40
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Non-alloyed steels): 77.140.45
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 683 applies to wrought unalloyed and alloyed steels in the form or bright products which are intended for mechanical purposes, for example for machine parts. It is subdivided as follows:

a) clauses 5 and 6: general requirements and tests;

b) clause 7: Case-hardening steels;

c) clause 8: steels for quenching and tempering.

In addition to this part of ISO 683, the general technical delivery requirements of ISO 404 are applicable.

Document History

September 15, 2014
Heat-treatable steels, alloy steels and free-cutting steels - Part 18: Bright steel products
This part of ISO 683 specifies the technical delivery requirements for bright steel bars in the drawn or peeled/turned condition and they are intended for mechanical purposes, for example for machine...
ISO 683-18
December 15, 1996
Heat-Treatable Steels, Alloy Steels and Free-Cutting Steels - Part 18: Bright Products of Unalloyed and Low Alloy Steels
This part of ISO 683 applies to wrought unalloyed and alloyed steels in the form or bright products which are intended for mechanical purposes, for example for machine parts. It is subdivided as...
January 1, 1976
Heat-Treated Steels, Alloy Steels and Free-Cutting Steels - Part 18: Wrought Unalloyed Steels in the Normalized, or Normalized and Cold-Drawn, or Hot-Rolled and Cold-Drawn Condition
A description is not available for this item.

References

Advertisement