API SPEC 11P

Specification for Packaged Reciprocating Compressors for Oil and Gas Production Services

inactive
Buy Now
Organization: API
Publication Date: 1 January 1989
Status: inactive
Page Count: 83
scope:

1.1 Scope. This standard covers the minimum requirements for a packager supplied, designed and fabricated, skid-mounted, reciprocating, separable or integral compressor with lubricated cylinders and its prime movers used in oil and gas production services. It also includes all necessary auxiliary equipment such as water and gas coolers, exhaust silencer, emission control equipment, inlet air filter, scrubbers, control panel, piping, etc. Required to install an operable unit in compliance with the purchase specifications and with a minimum of field construction and field purchased equipment.

Compressors intended for refinery, chemical or petrochemical services as covered in API 618 - Reciprocating Compressors for General Refinery Services, compressors that are block-mounted, compressors that are non-lubricated, compressors with single-acting, trunk-type (automotive-type) pistons that also serve as cross-heads, and either utility or instrument air compressors that discharge at 125 pounds per square inch (PSIG) or below are specifically excluded from this specification. Diesel engine, gas turbine and steam turbine prime movers are also specifically excluded.

Document History

API SPEC 11P
January 1, 1989
Specification for Packaged Reciprocating Compressors for Oil and Gas Production Services
1.1 Scope. This standard covers the minimum requirements for a packager supplied, designed and fabricated, skid-mounted, reciprocating, separable or integral compressor with lubricated cylinders and...
February 1, 1975
SPECIFICATION FOR PACKAGED HIGH SPEED SEPARABLE ENGINE DRIVEN RECIPROCATING GAS COMPRESSORS FIRST EDITION; SUPPLEMENT 1 - APRIL 1977, SUPPLEMENT 2 - JANUARY 1980
This specification covers requirements for packaged high speed separable or belt driven oilfield type engine driven compressors in natural gas service.

References

Advertisement