MODUK - DEF STAN 91-106

Grease, Multi-Purpose, Elevated Temperature Range Joint Service Designation: XG-294

inactive
Organization: MODUK
Publication Date: 29 August 1997
Status: inactive
Page Count: 16
scope:

This Defence Standard specifies the requirements for one grade of multi-purpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings, and other mechanisms over the temperature range minus 54 °C to plus 175 °C and where satisfactory performance in the presence of water is required.

Document History

February 15, 2003
Grease, Multi-Purpose, Elevated Temperature Range NATO Code: G-1352 Joint Service Designation: XG-294
This Defence Standard specifies the requirements for one grade of multipurpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings and other mechanisms over the...
DEF STAN 91-106
August 29, 1997
Grease, Multi-Purpose, Elevated Temperature Range Joint Service Designation: XG-294
This Defence Standard specifies the requirements for one grade of multi-purpose grease for the lubrication of gearboxes, anti-friction bearings, plain bearings, and other mechanisms over the...

References

Advertisement