NPFC - MIL-G-45981
GUN, AIR DEFENSE ARTILLERY, 20MM: TOWED, M167A1
| Organization: | NPFC |
| Publication Date: | 15 March 1976 |
| Status: | active |
| Page Count: | 27 |
scope:
This specification covers one type of Air Defense Weapon System which consists of an electrically powered, six-barrel, 20 millimeter (mm) gun with linked feed and ammunition system, radar range, lead computing sight and fire control system mounted on a towed, two wheel vehicle. The M167A1 towed, 20MM, Air Defense Artillery Gun is hereafter referred to as the weapon system.
intended Use:
The M167A1 towed gun, 20mm air-defense artillery is intended for, but not limited to, close range anti-aircraft cover or strafing operation.
Document History