DS/EN 300392-12-10 V1.2.1

Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 10: Priority Call (PC)

active, Most Current
Organization: DS
Publication Date: 9 July 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines the stage 3 specifications of the Supplementary Service Priority Call (SS-PC) for the Terrestrial Trunked RAdio (TETRA). The SS-PC enables a user to have preferential access to the network resources in the TETRA system in times of congestion. The SS-PC applies for the basic services: circuit mode calls (speech or data). The SS-PC specifies the definition, activation, deactivation and interrogation for the usage of low and high call priorities in the TETRA system. The operations are defined for the Switching and Management Infrastructure (SwMI), for the Mobile Station (MS) and for the Line Station (LS). SS-PC can be defined to subscribers of one TETRA system, but the subscribers can be located in several TETRA systems and the information flows can be delivered over the Inter System Interface (ISI). SS-PC can also be invoked for basic services within one TETRA system or for basic services that extend over ISI to several TETRA systems.

Document History

DS/EN 300392-12-10 V1.2.1
July 9, 2004
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 10: Priority Call (PC)
The present document defines the stage 3 specifications of the Supplementary Service Priority Call (SS-PC) for the Terrestrial Trunked RAdio (TETRA). The SS-PC enables a user to have preferential...
October 28, 2001
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 12: Supplementary services stage 3; Sub-part 10: Priority Call (PC)
The present document defines the stage 3 specifications of the Supplementary Service Priority Call (SS-PC) for the Terrestrial Trunked RAdio (TETRA). The SS-PC enables a user to have preferential...
Advertisement