NPFC - FF-W-100
WASHER, LOCK (TOOTH)
| Organization: | NPFC |
| Publication Date: | 29 January 1969 |
| Status: | active |
| Page Count: | 12 |
scope:
This specification covers tooth lockwashers for use in assemblies with bolts, studs and machine screws (see 6.1).
Tooth lockwashers shall be of the following types, grades, styles and compositions.
Type I - Internal Tooth Flat. Grade A - Regular. Grade B - Heavy-Duty. Type II - External Tooth Flat. Type III - Internal-External Tooth Flat. Type IV - External Tooth Countersunk (80°−82°). Type V - External Tooth Countersunk (99°−101°). Style 1 - Twisted Teeth. Style 2 - Teeth with up-and-down bent edges. Composition 1 - Carbon Steel. Composition 2 - Corrosion-resisting steel. Composition 3 - Phosphor bronze. Composition 4 - Tin brass.
intended Use:
The tooth lockwashers covered by this specification are intended for automotive, aircraft, and general industrial applications. These washers serve to lock fasteners to the component part of an... View More
Document History