DS/EN ISO 10497

Testing of valves - Fire type-testing requirements

inactive
Organization: DS
Publication Date: 25 November 2004
Status: inactive
Page Count: 27
ICS Code (Valves in general): 23.060.01
scope:

This standard specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test.

Document History

November 22, 2022
Testing of valves – Fire type-testing requirements (ISO 10497:2022)
This document specifies fire type-testing requirements and a fire type-test method for soft- and metal-seated isolation valves with one or more obturators. It is not applicable to the testing...
March 3, 2010
Testing of valves – Fire type-testing requirements
This International Standard specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire...
DS/EN ISO 10497
November 25, 2004
Testing of valves - Fire type-testing requirements
This standard specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test.
Testing of valves – Fire type-testing requirements (ISO/FDIS 10497:2022)
This document specifies fire type-testing requirements and a fire type-test method for valves with one or more obturators. It is not applicable to the testing requirements for valve actuators other...
Testing of valves - Fire type-testing requirements (ISO/FDIS 10497:2009)
This International Standard specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire...
Testing of valves – Fire type-testing requirements (ISO/DIS 10497:2021)
This document specifies fire type-testing requirements and a fire type-test method for valves with one or more obturators. It is not applicable to the testing requirements for valve actuators other...
Testing of valves - Fire type-testing requirements (ISO/DIS 10497:2008)
This International Standard specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire...
Advertisement