SN - NS-EN 2881:2006

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 ¦C

active, Most Current
Organization: SN
Publication Date: 1 September 2006
Status: active
ICS Code (Nuts): 49.030.30

Document History

NS-EN 2881:2006
September 1, 2006
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 ¦C
A description is not available for this item.
Advertisement