DS/EN 60454-3-13

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 13: Requirements for combined cellulose-viscose woven fabric tapes, one side covered with a thermoplastic material, the other side with rubber thermosetting adhesive

inactive, Most Current
Organization: DS
Publication Date: 21 August 1996
Status: inactive
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 454-3 contains the requirements for combined cellulose-viscose woven fabric tapes, one side covered with a thermoplastic material, the other side with rubber thermosetting adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

DS/EN 60454-3-13
August 21, 1996
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 13: Requirements for combined cellulose-viscose woven fabric tapes, one side covered with a thermoplastic material, the other side with rubber thermosetting adhesive
This sheet of IEC 454-3 contains the requirements for combined cellulose-viscose woven fabric tapes, one side covered with a thermoplastic material, the other side with rubber thermosetting adhesive....
Advertisement