DS/EN 302093-2 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Point-to-point multiconnection bearer control specification in a separated call and bearer environment; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol to support point-to-point Multiconnection call Bearer control protocol defined in EN 302 093-1 [2] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5]. The supplier of a protocol implementation which is claimed to conform to EN 302 093-1 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify the supplier and the implementation. Further ENs (or further parts of the present document) provide the method of testing and detailed application specific requirements to determine conformance to the present document. The provision of this capability requires the support of the point-to-point Multiconnection call control protocol as defined in EN 302 091-1 [1] or of another relevant separated call control protocol.
Document History