MODUK - DEF STAN 91-26

Cutting Fluid: Compounded NATO Code No: 0-216 Joint Service Designation: ZX-6 Cutting Fluid: Mineral Joint Service Designation: ZX - 27

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1976
Status: inactive
Page Count: 6
scope:

This Standard relates to two grades of cutting fluid.

a. Fluid ZX-6 is a mineral oil compounded with fatty oil and combined sulphur. It is for in thread- grinding, rifling and other cutting operations.

b. Fluid ZX-27 is a mineral oil with added sulphur. It is for use in operations where 'active' sulphur is required.

WARNING: Fluid ZX-27 shall not be used in contact with copper or alloys containing copper.

Document History

DEF STAN 91-26
January 1, 1976
Cutting Fluid: Compounded NATO Code No: 0-216 Joint Service Designation: ZX-6 Cutting Fluid: Mineral Joint Service Designation: ZX - 27
This Standard relates to two grades of cutting fluid. a. Fluid ZX-6 is a mineral oil compounded with fatty oil and combined sulphur. It is for in thread- grinding, rifling and other cutting...
Advertisement