IEC 61300-2-10

Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-10: Tests - Crush Resistance First Edition

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1995
Status: inactive
Page Count: 18

Document History

March 1, 2021
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-10: Tests – Crush and load resistance
This part of IEC 61300 evaluates the effect of loads which is possible to occur when fibre optic devices are exposed to critical situations such as being stepped on, being run over by vehicle tyres,...
August 1, 2012
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-10: Tests – Crush resistance
This part of IEC 61300 evaluates the effect of loads which might occur when fibre optic devices are exposed to critical situations such as being stepped on or being run over by vehicle tyres.
IEC 61300-2-10
January 1, 1995
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures - Part 2-10: Tests - Crush Resistance First Edition
A description is not available for this item.

References

Advertisement