CEN - EN 3760
Aerospace Series - Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Heat and Corrosion Resisting Steel, Passivated - Classification: 1 100 MPa (at Ambient Temperature)/425 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
EN 3760
September 1, 1996
Aerospace Series - Screws, 100 Degree Countersunk Normal Head, Offset Cruciform Recess, Threaded to Head, in Heat and Corrosion Resisting Steel, Passivated - Classification: 1 100 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.