NPFC - MIL-PRF-94
RESISTORS, VARIABLE, COMPOSITION, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 2 June 2006 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This specification covers the variable resistors having a composition resistance element shaped in an arc, and a contact bearing uniformly thereon, so that a change in resistance is produced between the terminal of the contact and the terminal of either end of the resistance element when the operating shaft is turned. These resistors are capable of full load operation (where maximum resistance is engaged) at a maximum ambient temperature of 70°C, and are capable for continuous operation when properly derated, at a maximum temperature of 120°C (see 6.9).
intended Use:
The resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More
Document History