NPFC - A-A-55504/3

FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES

inactive
Buy Now
Organization: NPFC
Publication Date: 28 February 2000
Status: inactive
Page Count: 1

Document History

June 10, 2020
FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 6, 2016
FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
May 9, 2011
FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 20, 2006
FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
January 29, 2001
FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
The General Services Administration has authorized the use of this commercial item description (CID) for all federal agencies. The complete requirements for procuring the fuseholders described...
A-A-55504/3
February 28, 2000
FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
A description is not available for this item.
November 7, 1994
FUSEHOLDER, EXTRACTOR POST, FRONT OR REAR MOUNT, FINGER GRIP KNOB FUSE CARRIER FOR 3AG (.25 INCH (IN) X 1.25 IN (6.35 MILLIMETERS (MM) X 31.75 MM)) OR .196 IN X .787 IN (5 MM X 20 MM) FUSE CARTRIDGES
This CID covers front or rear mount fuseholder extractor posts with a finger grip knob fuse carrier which accommodates either 3AG or 5 mm × 20 mm fuse cartridges.
Advertisement