ETSI - PRETS 300 836-2

Radio Equipment and Systems (RES); HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1 Conformance Testing Specification; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 February 1997
Status: inactive
Page Count: 25
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the RES HIPERLAN protocol as specified in ETS 300 652 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].

The supplier of a protocol implementation which is claimed to conform to ETS 300 652 [1] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

May 1, 1998
Broadband Radio Acces Networks (BRAN); HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1; Conformance Testing Specification; Part 2: Protocol Implementaion Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
February 1, 1998
Radio Equipment and Systems (RES); HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1; Conformance Testing Specification; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the RES HIPERLAN protocol as specified in ETS 300 652 [1] in compliance...
PRETS 300 836-2
February 1, 1997
Radio Equipment and Systems (RES); HIgh PErformance Radio Local Area Network (HIPERLAN) Type 1 Conformance Testing Specification; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the RES HIPERLAN protocol as specified in ETS 300 652 [1] in compliance...

References

Advertisement