DLA - SMD-5962-98649 REV A

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 August 2002
Status: inactive
Page Count: 11

Document History

May 15, 2012
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 9, 2007
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98649 REV A
August 27, 2002
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
A description is not available for this item.
July 6, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement