DS/EN 302054-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive

active, Most Current
Organization: DS
Publication Date: 15 September 2003
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document applies to Radiosondes in the Meteorological Aids service as described in the scope of EN 302 054-1 [2]. The present document is intended to cover the provisions of article 3.2 of Directive 1999/5/EC (R&TTE Directive) [1], which states that "... radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference".

Document History

DS/EN 302054-2 V1.1.1
September 15, 2003
Electromagnetic compatibility and Radio spectrum Matters (ERM); Meteorological Aids (Met Aids); Radiosondes to be used in the 400,15 MHz to 406 MHz frequency range with power levels ranging up to 200 mW; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
The present document applies to Radiosondes in the Meteorological Aids service as described in the scope of EN 302 054-1 [2]. The present document is intended to cover the provisions of article 3.2...
Advertisement