DLA - SMD-5962-89783

MICROCIRCUIT, LINEAR, PRECISION, LOW VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 June 1990
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883, in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 OP-290 Precision low voltage micropower dual operational amplifier

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline P D-4 (8, lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100), square chip carrier package

Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - ±18 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - - [(V−)−20 V] to [(V+)+20 V] Differential input voltage - - - - - - - - - - - - - - - - [(V−)−20 V] to [(V+)+20 V] Output short-circuit duration - - - - - - - - - - - - - - - Continuous Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature range (soldering, 60 seconds) - - - - - - 300°C Maximum junction temperature (TJ) - - - - - - - - - - - - - +175°C Thermal resistance (θJC) - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance (θJA): Case P - - - - - - - - - - - - - - - - - - - - - - - - - 119°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - 120°C/W

Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - ±1.5 V dc to ±15 V dc Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 7, 2011
MICROCIRCUIT, LINEAR, PRECISION, LOW VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuits applications (original equipment), design applications, and logistics purposes.
March 8, 2001
MICROCIRCUIT, LINEAR, PRECISION, LOW VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuits applications (original equipment), design applications, and logistics purposes.
SMD-5962-89783
June 8, 1990
MICROCIRCUIT, LINEAR, PRECISION, LOW VOLTAGE, MICROPOWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883, in conjunction with compliant non-JAN devices"....
Advertisement