DLA - SMD-5962-96815

MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 8-BIT TTL/BTL TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 June 1996
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54FB2040 8-bit TTL/BTL transceivers with three-state outputs

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level 8 microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDFP1-F56 56 Ceramic flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VCC) ......................................... −0.5 V dc to +7.0 V dc DC output voltage range applied to any [B bar]n outputs in the disabled or power-off state (VOUT) ................................ −0.5 V dc to +3.5 V dc Voltage range applied to any output in the high state (A port) ..... −0.5 V to VCC DC input voltage range (VIN): except [B bar]n ports ................................................... −1.2 V dc to +7.0 V dc 4/ [B bar]n ports .......................................................... −1.2 V dc to 3.5 V 4/ DC input clamp current (IIK): except [B bar]n ports ................................................... −40 mA [B bar]n ports .......................................................... −18 mA DC output current (IOL) per output: A port ............................................................ +48 mA [B bar]n ports .......................................................... +200 mA Operating case temperature range, (TC) ............................. −55°C to 125°C Maximum power dissipation (PD) ..................................... 1345 mW 5/ Storage temperature range (TSTG) ................................... −65°C to +150°C Lead temperature (soldering, 10 seconds) ........................... +300°C Thermal resistance, junction-to-case (ΘJC) ......................... See MIL-STD-1835 Junction temperature (TJ) .......................................... +175°C

Supply voltage range (VCC, BIAS VCC, BG VCC) ....................... +4.75 V dc to +5.25 Vdc High level input voltage range (VIH): [B bar]n ports .......................................................... +1.62 V to 2.3 V 6/ Except [B bar]n ports ................................................... +2.0 V Low level input voltage range (VIL): [B bar]n ports............................................................ +0.75 V to 1.47 V 6/ Except [B bar]n ports ................................................... +0.8 V DC input clamp current (IIK) ....................................... −18 mA Maximum low level output current (IOL) [B bar]n ports .................... +100 mA Operating case temperature range (TC) .............................. −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ....................... XX percent 7/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 12, 2000
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 8-BIT TTL/BTL TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96815
June 12, 1996
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 8-BIT TTL/BTL TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement