DS/EN 301169-2 V1.5.3

Equipment practice; Engineering requirements for outdoor enclosures; Part 2: Unequipped enclosures

active, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: active
ICS Code (Other components and accessories): 33.120.99
scope:

The present document details requirements for outdoor enclosures which are supplied unequipped. The unequipped outdoor enclosures may be used for housing telecommunication equipment, forming part of a telecommunication network, installed outdoors on the ground. The unequipped outdoor enclosures are intended to accommodate various equipment from different suppliers, e.g. subracks in accordance with ETS 300 119-4 [4]. Requirements in the present document do not apply to outdoor enclosures or cabinets that can be entered by maintenance personnel. The operating authorities should be given the data needed to help them plan infrastructure for outdoor applications. This includes equipment and traffic areas and installation transport (freight elevators, loading ramps, etc.) as well as locations of deployment for the outdoor equipment (streets, pavements, private areas, open public areas etc.).

Document History

DS/EN 301169-2 V1.5.3
July 8, 1999
Equipment practice; Engineering requirements for outdoor enclosures; Part 2: Unequipped enclosures
The present document details requirements for outdoor enclosures which are supplied unequipped. The unequipped outdoor enclosures may be used for housing telecommunication equipment, forming part of...
Advertisement